Central Semiconductor Corp. TRANSISTORS - Transistors (BJT) - Single - 2N2221A 2N2221A

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123648-2N2221A Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 250MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-18 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.siemens.com/ Manufacturer Package: TO-206AA, TO-18-3 Metal Can Current - Collector (Ic) (Maximum): 800mA Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 10nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 Vce Saturation (Maximum) at Ib, Ic: 1V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 150mA, 10V Maximum Power: 1.8W
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123648-2N2221A Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 250MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-18 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.siemens.com/ Manufacturer Package: TO-206AA, TO-18-3 Metal Can Current - Collector (Ic) (Maximum): 800mA Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 10nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 Vce Saturation (Maximum) at Ib, Ic: 1V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 150mA, 10V Maximum Power: 1.8W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - 2N2221A - 1123648-2N2221A - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - 2N2221A
1123648-2N2221A
TRANSISTORS - Transistors (BJT) - Single - 2N2221A 1123648-2N2221A
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1123648-2N2221A Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 250MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-18 Temperature Range - Operating: -65°C ~ 200°C Manufacturer Homepage: www.siemens.com/ Manufacturer Package: TO-206AA, TO-18-3 Metal Can Current - Collector (Ic) (Maximum): 800mA Voltage - Collector Emitter Breakdown (Maximum): 40V Current - Collector Cutoff (Maximum): 10nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 Vce Saturation (Maximum) at Ib, Ic: 1V at 50mA, 500mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 150mA, 10V Maximum Power: 1.8W

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123648-2N2221A
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 250MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-18
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.siemens.com/
Manufacturer Package: TO-206AA, TO-18-3 Metal Can
Current - Collector (Ic) (Maximum): 800mA
Voltage - Collector Emitter Breakdown (Maximum): 40V
Current - Collector Cutoff (Maximum): 10nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
Vce Saturation (Maximum) at Ib, Ic: 1V at 50mA, 500mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 40 at 150mA, 10V
Maximum Power: 1.8W

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
2N2221A
Bipolar Transistors - BJT 2N2221A
Bipolar Transistors - BJT NPN Gen Pur SS

Bipolar Transistors - BJT NPN Gen Pur SS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category RF Transistors Bipolar RF Transistors
Product Number 1123648-2N2221A 2N2221A
Product Name TRANSISTORS - Transistors (BJT) - Single - 2N2221A Bipolar Transistors - BJT
Polarity NPN
Package Type SOT3
Packing Method Bulk; Bulk
TJ -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-40/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
TRANSISTORS - Transistors (BJT) - Single - BCP6925H6327XTSA1 - 1022671-BCP6925H6327XTSA1 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; PG-SOT223-4
View Details
4 suppliers
Bipolar Transistors - 155210P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details