Manufacturer: Central Semiconductor Corp
Win Source Part Number: 075316-2N2102
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 60MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-39
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Collector Cut-off Current(Max): 2nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 10V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Bipolar Transistors - BJT NPN Ampl/Switch
Bipolar Transistors - BJT NPN Ampl/Switch
| Win Source Electronics | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 075316-2N2102 | 2N2102 | 154-2N2102 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N2102 | Bipolar Transistors - BJT | Bipolar Transistors - BJT NPN Ampl/Switch |
| Polarity | NPN; NPN | NPN; NPN | |
| Package Type | TO-3; TO-39; SOT3; TO-39 | ||
| Number of units in IC | 1 | ||
| IC(max) | 1000 milliamps |