2N1700 is an NPN bipolar junction transistor for amplification and switching applications in a TO-39 case. It has a collector-emitter voltage rating of 40 V, a collector-base voltage rating of 60 V, and a maximum collector current of 20 mA. The DC current gain (hFE) is a minimum of 80 at a collector current of 20 mA and a collector-emitter voltage of 1 V. The collector-emitter saturation voltage is 1.00 V at a collector current of 10 mA. The transition frequency is 100 MHz, and the collector-base capacitance is 30 pF.
Bipolar Transistors - BJT NPN SS Power
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 2N1700 |
| Product Name | Bipolar Transistors - BJT |