Trans GP BJT NPN 50V 0.5A 3-Pin TO-39 Box Product overview: 2N1613 from Central Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-2N1613 can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 058053-2N1613
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 60MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: TO-39
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 1.5V @ 15mA, 150mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 40 @ 150mA, 10V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT NPN Gen Pur SS
Bipolar Transistors - BJT NPN Gen Pur SS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-2N1613 | 058053-2N1613 | 154-2N1613 | 2N1613 |
| Product Name | 50V 0.5A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - 2N1613 | Bipolar Transistors - BJT NPN Gen Pur SS | Bipolar Transistors - BJT |
| Package Type | Box | TO-3; TO-39; SOT3; TO-39 | ||
| Packing Method | Box | Bulk; Bulk | ||
| IC(max) | 500 milliamps | 500 milliamps | ||
| VCBO | 75 volts | |||
| PD | 800 milliwatts | 3000 milliwatts |