Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1123630-2N1131
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: PNP
Frequency - Transition: 50MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-39
Temperature Range - Operating: -65°C ~ 200°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-205AD, TO-39-3 Metal Can
Current - Collector (Ic) (Maximum): 600mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 100μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: Not Applicable
Vce Saturation (Maximum) at Ib, Ic: 1.5V at 15mA, 150mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 20 at 150mA, 10V
Maximum Power: 2W
Bipolar Transistors - BJT 50Vcbo 50Vcer 35Vceo 0.6A Ic 2.0W PNP
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1123630-2N1131 | 2N1131 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2N1131 | Bipolar Transistors - BJT |
| Polarity | PNP | |
| Package Type | TO-3; TO-39; SOT3 | |
| Packing Method | Bulk; Bulk | |
| TJ | -65 to 200 C (-85 to 392 F) |