Central Semiconductor Corp. TVS - TVS - Diodes - 1SMC85CA TR13 1SMC85CA TR13

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002831-1SMC85CA TR13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMC STAND-OFF Voltage (Vwm): 85V Minimum Breakdown Voltage: 94.4V Max Clamping Voltage: 137V Peak Pulse Current(Ippm): 10.4A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002831-1SMC85CA TR13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMC STAND-OFF Voltage (Vwm): 85V Minimum Breakdown Voltage: 94.4V Max Clamping Voltage: 137V Peak Pulse Current(Ippm): 10.4A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1SMC85CA TR13 - 1002831-1SMC85CA TR13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMC85CA TR13
1002831-1SMC85CA TR13
TVS - TVS - Diodes - 1SMC85CA TR13 1002831-1SMC85CA TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002831-1SMC85CA TR13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMC STAND-OFF Voltage (Vwm): 85V Minimum Breakdown Voltage: 94.4V Max Clamping Voltage: 137V Peak Pulse Current(Ippm): 10.4A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002831-1SMC85CA TR13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 85V
Minimum Breakdown Voltage: 94.4V
Max Clamping Voltage: 137V
Peak Pulse Current(Ippm): 10.4A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 1002831-1SMC85CA TR13
Product Name TVS - TVS - Diodes - 1SMC85CA TR13
Package SMC
VWM 85 volts
IPPM 10.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362246-PESD1IVN24-LSYL - Win Source Electronics
Specs
Package SOD-882
VC 42 volts
VBR 25.5 volts
View Details
6 suppliers
TVS Diodes - 1349473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
RoHS Compliant RoHS
Package SOD-523; Sod-523
View Details
TVS - TVS - Diodes - NSP4201MR6T1G - 929387-NSP4201MR6T1G - Win Source Electronics
Specs
Package 6-TSOP
Tj -40 to 125 C (-40 to 257 F)
View Details
Power TVS Modules - 90KS200CH2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 200 volts
View Details