Central Semiconductor Corp. TVS Diodes 1SMC85A TR13 PBFREE

Description
137V Clamp 10.4A Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet
Description
137V Clamp 10.4A Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1514-1SMC85ATR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
137V Clamp 10.4A Ipp Tvs Diode Surface Mount SMC

137V Clamp 10.4A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS - TVS - Diodes - 1SMC85A TR13 PBFREE - 854449-1SMC85A TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMC85A TR13 PBFREE
854449-1SMC85A TR13 PBFREE
TVS - TVS - Diodes - 1SMC85A TR13 PBFREE 854449-1SMC85A TR13 PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 854449-1SMC85A TR13 PBFREE Features: Clamp Ipp Tvs Diode Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1SMC85A TR13-TR-ND, 1514-1SMC85ATR13PBFR EECT, 1SMC85ATR13-TR-ND, 1SMC85ATR13-DKR-ND, 1SMC85A TR13-TR, 1SMC85A TR13-CT-ND, 1SMC85ATR13-DKR, 1SMC85ATR13-CT-ND, 1SMC85A TR13-DKR, 1SMC85ATR13-CT, 1SMC85A TR13-DKR-ND, 1514-1SMC85ATR13PBFR EETR, 1SMC85A TR13-CT, 1SMC85A TR13, 1SMC85ATR13-TR, 1514-1SMC85ATR13PBFR EEDKR

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 854449-1SMC85A TR13 PBFREE
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1SMC85A TR13-TR-ND, 1514-1SMC85ATR13PBFREECT, 1SMC85ATR13-TR-ND, 1SMC85ATR13-DKR-ND, 1SMC85A TR13-TR, 1SMC85A TR13-CT-ND, 1SMC85ATR13-DKR, 1SMC85ATR13-CT-ND, 1SMC85A TR13-DKR, 1SMC85ATR13-CT, 1SMC85A TR13-DKR-ND, 1514-1SMC85ATR13PBFREETR, 1SMC85A TR13-CT, 1SMC85A TR13, 1SMC85ATR13-TR, 1514-1SMC85ATR13PBFREEDKR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1514-1SMC85ATR13PBFREETR-ND 854449-1SMC85A TR13 PBFREE
Product Name TVS Diodes TVS - TVS - Diodes - 1SMC85A TR13 PBFREE
Configuration Single
Package DO-214AB, SMC
Peak Pulse Power 1500 watts
VC 137 volts
Unlock Full Specs
to access all available technical data

Similar Products

TVS - TVS - Diodes - IP4343CX5/P,135 - 1045691-IP4343CX5/P,135 - Win Source Electronics
Specs
Package 5-CSP (0.93x0.93)
VWM 5.5 volts
View Details
2 suppliers
Power TVS Modules - 704-15K36H1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS Diodes - 4963028P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Bidirectional
RoHS Compliant RoHS
View Details
TVS - TVS - Diodes - NSP4201MR6T1G - 929387-NSP4201MR6T1G - Win Source Electronics
Specs
Package 6-TSOP
Tj -40 to 125 C (-40 to 257 F)
View Details