126V Clamp 11.4A Ipp Tvs Diode Surface Mount SMC
126V Clamp 11.4A Ipp Tvs Diode Surface Mount SMC
126V Clamp 11.4A Ipp Tvs Diode Surface Mount SMC
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002823-1SMC78A TR13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 78V
Minimum Breakdown Voltage: 86.7V
Max Clamping Voltage: 126V
Peak Pulse Current(Ippm): 11.4A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
TVS DIODE 78VWM 126VC SMC Product overview: 1SMC78A TR13 from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMC78A TR13 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMC78ATR13-TR-ND | 1002823-1SMC78A TR13 | 144-1SMC78A TR13 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1SMC78A TR13 | TVS Protection Diode |
| Configuration | Single | Single | |
| Package | DO-214AB, SMC | SMC | Tape & Reel (TR) |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 126 volts | 126 volts | |
| VBR | 86.7 volts | 86.7 volts |