Central Semiconductor Corp. TVS - TVS - Diodes - 1SMC75CA TR13 1SMC75CA TR13

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002822-1SMC75CA TR13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMC STAND-OFF Voltage (Vwm): 75V Minimum Breakdown Voltage: 83.3V Max Clamping Voltage: 121V Peak Pulse Current(Ippm): 12.4A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002822-1SMC75CA TR13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMC STAND-OFF Voltage (Vwm): 75V Minimum Breakdown Voltage: 83.3V Max Clamping Voltage: 121V Peak Pulse Current(Ippm): 12.4A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1SMC75CA TR13 - 1002822-1SMC75CA TR13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMC75CA TR13
1002822-1SMC75CA TR13
TVS - TVS - Diodes - 1SMC75CA TR13 1002822-1SMC75CA TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002822-1SMC75CA TR13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMC STAND-OFF Voltage (Vwm): 75V Minimum Breakdown Voltage: 83.3V Max Clamping Voltage: 121V Peak Pulse Current(Ippm): 12.4A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002822-1SMC75CA TR13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 75V
Minimum Breakdown Voltage: 83.3V
Max Clamping Voltage: 121V
Peak Pulse Current(Ippm): 12.4A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-1SMC75CA TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1SMC75CA TR13
TVS Protection Diode 144-1SMC75CA TR13
TVS DIODE 75VWM 121VC SMC Product overview: 1SMC75CA TR13 from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMC75CA TR13 can be used for catalog matching and distributor lookup.

TVS DIODE 75VWM 121VC SMC Product overview: 1SMC75CA TR13 from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMC75CA TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1002822-1SMC75CA TR13 144-1SMC75CA TR13
Product Name TVS - TVS - Diodes - 1SMC75CA TR13 TVS Protection Diode
Package SMC Reel - TR
VWM 75 volts 75 volts
IPPM 12.4 amps 12.4 amps
VC 121 volts
Unlock Full Specs
to access all available technical data