Central Semiconductor Corp. TVS Diodes 1SMC75CA TR13 PBFREE

Description
121V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet
Description
121V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1514-1SMC75CATR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
121V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC

121V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 1514-1SMC75CATR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
121V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC

121V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 1514-1SMC75CATR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
121V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC

121V Clamp 12.4A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Protection Diode - 144-1SMC75CA TR13 PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1SMC75CA TR13 PBFREE
TVS Protection Diode 144-1SMC75CA TR13 PBFREE
TVS DIODE 75VWM 121VC SMC Product overview: 1SMC75CA TR13 PBFREE from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMC75CA TR13 PBFREE can be used for catalog matching and distributor lookup.

TVS DIODE 75VWM 121VC SMC Product overview: 1SMC75CA TR13 PBFREE from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMC75CA TR13 PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - 1SMC75CA TR13 PBFREE - 854447-1SMC75CA TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMC75CA TR13 PBFREE
854447-1SMC75CA TR13 PBFREE
TVS - TVS - Diodes - 1SMC75CA TR13 PBFREE 854447-1SMC75CA TR13 PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 854447-1SMC75CA TR13 PBFREE Features: Clamp Ipp Tvs Diode Package: Reel - TR Family Name: 1SMC75 Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1SMC75CA TR13-TR-ND, 1SMC75CATR13-DKR-ND, 1SMC75CATR13-TR-ND, 1514-1SMC75CATR13PBF REECT, 1SMC75CA TR13-CT-ND, 1SMC75CA TR13-CT, 1SMC75CATR13-CT-ND, 1SMC75CATR13-TR, 1SMC75CA TR13-TR, 1514-1SMC75CATR13PBF REEDKR, 1SMC75CA TR13-DKR, 1SMC75CA TR13, 1SMC75CATR13-CT, 1SMC75CA TR13-DKR-ND, 1SMC75CATR13-DKR, 1514-1SMC75CATR13PBF REETR

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 854447-1SMC75CA TR13 PBFREE
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Family Name: 1SMC75
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1SMC75CA TR13-TR-ND, 1SMC75CATR13-DKR-ND, 1SMC75CATR13-TR-ND, 1514-1SMC75CATR13PBFREECT, 1SMC75CA TR13-CT-ND, 1SMC75CA TR13-CT, 1SMC75CATR13-CT-ND, 1SMC75CATR13-TR, 1SMC75CA TR13-TR, 1514-1SMC75CATR13PBFREEDKR, 1SMC75CA TR13-DKR, 1SMC75CA TR13, 1SMC75CATR13-CT, 1SMC75CA TR13-DKR-ND, 1SMC75CATR13-DKR, 1514-1SMC75CATR13PBFREETR

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1514-1SMC75CATR13PBFREECT-ND 144-1SMC75CA TR13 PBFREE 854447-1SMC75CA TR13 PBFREE
Product Name TVS Diodes TVS Protection Diode TVS - TVS - Diodes - 1SMC75CA TR13 PBFREE
Configuration Single Single
Package DO-214AB, SMC Tape & Reel (TR)
Peak Pulse Power 1500 watts 1500 watts
VC 121 volts
Unlock Full Specs
to access all available technical data