113V Clamp 13.3A Ipp Tvs Diode Surface Mount SMC
113V Clamp 13.3A Ipp Tvs Diode Surface Mount SMC
113V Clamp 13.3A Ipp Tvs Diode Surface Mount SMC
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 761577-1SMC70A TR13
Packaging: Reel package
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-214AB, SMC
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 70V
Current - Peak Pulse (10/1000μs): 13.3A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Categories: Circuit Protection
Minimum Breakdown Voltage: 77.8V
Manufacturer Package: SMC
Maximum Clamping Voltage: 113V
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMC70ATR13-TR-ND | 761577-1SMC70A TR13 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1SMC70A TR13 |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 113 volts | 113 volts |