Central Semiconductor Corp. TVS Diodes 1SMC7.0A TR13 PBFREE

Description
12V Clamp 125A Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet
Description
12V Clamp 125A Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1514-1SMC7.0ATR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 125A Ipp Tvs Diode Surface Mount SMC

12V Clamp 125A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 1514-1SMC7.0ATR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 125A Ipp Tvs Diode Surface Mount SMC

12V Clamp 125A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS Diodes - 1514-1SMC7.0ATR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
12V Clamp 125A Ipp Tvs Diode Surface Mount SMC

12V Clamp 125A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS - TVS - Diodes - 1SMC7.0A TR13 PBFREE - 854446-1SMC7.0A TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMC7.0A TR13 PBFREE
854446-1SMC7.0A TR13 PBFREE
TVS - TVS - Diodes - 1SMC7.0A TR13 PBFREE 854446-1SMC7.0A TR13 PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 854446-1SMC7.0A TR13 PBFREE Features: Clamp Ipp Tvs Diode Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1514-1SMC7.0ATR13PBF REECT, 1SMC7.0A TR13-TR-ND, 1SMC7.0ATR13-DKR-ND, 1SMC7.0ATR13-TR, 1SMC7.0ATR13-DKR, 1SMC7.0A TR13-DKR-ND, 1SMC7.0A TR13-TR, 1SMC7.0A TR13-CT-ND, 1SMC7.0ATR13-TR-ND, 1SMC7.0ATR13-CT, 1514-1SMC7.0ATR13PBF REETR, 1SMC7.0A TR13, 1514-1SMC7.0ATR13PBF REEDKR, 1SMC7.0A TR13-DKR, 1SMC7.0A TR13-CT, 1SMC7.0ATR13-CT-ND

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 854446-1SMC7.0A TR13 PBFREE
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1514-1SMC7.0ATR13PBFREECT, 1SMC7.0A TR13-TR-ND, 1SMC7.0ATR13-DKR-ND, 1SMC7.0ATR13-TR, 1SMC7.0ATR13-DKR, 1SMC7.0A TR13-DKR-ND, 1SMC7.0A TR13-TR, 1SMC7.0A TR13-CT-ND, 1SMC7.0ATR13-TR-ND, 1SMC7.0ATR13-CT, 1514-1SMC7.0ATR13PBFREETR, 1SMC7.0A TR13, 1514-1SMC7.0ATR13PBFREEDKR, 1SMC7.0A TR13-DKR, 1SMC7.0A TR13-CT, 1SMC7.0ATR13-CT-ND

Buy Now Datasheet
TVS Protection Diode - 144-1SMC7.0A TR13 PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1SMC7.0A TR13 PBFREE
TVS Protection Diode 144-1SMC7.0A TR13 PBFREE
TVS DIODE 7VWM 12VC SMC Product overview: 1SMC7.0A TR13 PBFREE from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMC7.0A TR13 PBFREE can be used for catalog matching and distributor lookup.

TVS DIODE 7VWM 12VC SMC Product overview: 1SMC7.0A TR13 PBFREE from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMC7.0A TR13 PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1514-1SMC7.0ATR13PBFREETR-ND 854446-1SMC7.0A TR13 PBFREE 144-1SMC7.0A TR13 PBFREE
Product Name TVS Diodes TVS - TVS - Diodes - 1SMC7.0A TR13 PBFREE TVS Protection Diode
Configuration Single Single
Package DO-214AB, SMC Tape & Reel (TR)
Peak Pulse Power 1500 watts 1500 watts
VC 12 volts
Unlock Full Specs
to access all available technical data