Central Semiconductor Corp. TVS - TVS - Diodes - 1SMC51A TR13 1SMC51A TR13

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002800-1SMC51A TR13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMC STAND-OFF Voltage (Vwm): 51V Minimum Breakdown Voltage: 56.7V Max Clamping Voltage: 82.4V Peak Pulse Current(Ippm): 18.2A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002800-1SMC51A TR13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMC STAND-OFF Voltage (Vwm): 51V Minimum Breakdown Voltage: 56.7V Max Clamping Voltage: 82.4V Peak Pulse Current(Ippm): 18.2A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1SMC51A TR13 - 1002800-1SMC51A TR13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMC51A TR13
1002800-1SMC51A TR13
TVS - TVS - Diodes - 1SMC51A TR13 1002800-1SMC51A TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002800-1SMC51A TR13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMC STAND-OFF Voltage (Vwm): 51V Minimum Breakdown Voltage: 56.7V Max Clamping Voltage: 82.4V Peak Pulse Current(Ippm): 18.2A Power Dissipation - Pd: 1500W (1.5kW) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002800-1SMC51A TR13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 51V
Minimum Breakdown Voltage: 56.7V
Max Clamping Voltage: 82.4V
Peak Pulse Current(Ippm): 18.2A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Protection Diode - 144-1SMC51A TR13 - ERSAELECTRONICS PTE. LTD.
Singapore
TVS Protection Diode
144-1SMC51A TR13
TVS Protection Diode 144-1SMC51A TR13
TVS DIODE 51VWM 82.4VC SMC Product overview: 1SMC51A TR13 from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMC51A TR13 can be used for catalog matching and distributor lookup.

TVS DIODE 51VWM 82.4VC SMC Product overview: 1SMC51A TR13 from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMC51A TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1002800-1SMC51A TR13 144-1SMC51A TR13
Product Name TVS - TVS - Diodes - 1SMC51A TR13 TVS Protection Diode
Package SMC Reel - TR
VWM 51 volts 51 volts
IPPM 18.2 amps 18.2 amps
VC 82.4 volts
Unlock Full Specs
to access all available technical data