TVS DIODE 5VWM 9.2VC SMC Product overview: 1SMC5.0A TR13 from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMC5.0A TR13 can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002797-1SMC5.0A TR13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 9.2V
Peak Pulse Current(Ippm): 163A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
9.2V Clamp 163A Ipp Tvs Diode Surface Mount SMC
9.2V Clamp 163A Ipp Tvs Diode Surface Mount SMC
9.2V Clamp 163A Ipp Tvs Diode Surface Mount SMC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1SMC5.0A TR13 | 1002797-1SMC5.0A TR13 | 1SMC5.0ATR13-CT-ND |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - 1SMC5.0A TR13 | TVS Diodes |
| Configuration | Single | Single | |
| Package | Tape & Reel (TR) | SMC | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| VWM | 5 volts |