77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMC
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMC
77.4V Clamp 19.4A Ipp Tvs Diode Surface Mount SMC
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002794-1SMC48A TR13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 48V
Minimum Breakdown Voltage: 53.3V
Max Clamping Voltage: 77.4V
Peak Pulse Current(Ippm): 19.4A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Application Field: Used in RF Communications, Industrial
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMC48ATR13-CT-ND | 1002794-1SMC48A TR13 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1SMC48A TR13 |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMC |
| Peak Pulse Power | 1500 watts | |
| VC | 77.4 volts | 77.4 volts |
| VBR | 53.3 volts | 53.3 volts |