Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002779-1SMC26CA TR13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 26V
Minimum Breakdown Voltage: 28.9V
Max Clamping Voltage: 42.1V
Peak Pulse Current(Ippm): 35.6A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1002779-1SMC26CA TR13 |
| Product Name | TVS - TVS - Diodes - 1SMC26CA TR13 |
| Package | SMC |
| VWM | 26 volts |
| IPPM | 35.6 amps |