32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount SMC
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount SMC
32.4V Clamp 46.3A Ipp Tvs Diode Surface Mount SMC
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002771-1SMC20A TR13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 20V
Minimum Breakdown Voltage: 22.2V
Max Clamping Voltage: 32.4V
Peak Pulse Current(Ippm): 46.3A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMC20ATR13-TR-ND | 1002771-1SMC20A TR13 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1SMC20A TR13 |
| Configuration | Single | |
| Package | DO-214AB, SMC | SMC |
| Peak Pulse Power | 1500 watts | |
| VC | 32.4 volts | 32.4 volts |
| VBR | 22.2 volts | 22.2 volts |