27.6V Clamp 53.3A Ipp Tvs Diode Surface Mount SMC
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 854444-1SMC17CA TR13 PBFREE
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1SMC17CATR13-DKR-ND,
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1514-1SMC17CATR13PBFREETR-ND | 854444-1SMC17CA TR13 PBFREE |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1SMC17CA TR13 PBFREE |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | |
| VC | 27.6 volts |