Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002763-1SMC170A TR13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 170V
Minimum Breakdown Voltage: 189V
Max Clamping Voltage: 275V
Peak Pulse Current(Ippm): 5.5A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1002763-1SMC170A TR13 |
| Product Name | TVS - TVS - Diodes - 1SMC170A TR13 |
| Package | SMC |
| VWM | 170 volts |
| IPPM | 5.5 amps |