243V Clamp 6.2A Ipp Tvs Diode Surface Mount SMC
Win Source Part Number: 1035464-1SMC150A TR13 PBFREE
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 150V
Voltage - Breakdown (Min): 167V
Voltage - Clamping (Max) @ Ipp: 243V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 6.2A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Central Semiconductor Corp
Other Names: 1514-1SMC150ATR13PBF
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1514-1SMC150ATR13PBFREETR-ND | 1035464-1SMC150A TR13 PBFREE |
| Product Name | TVS Diodes | Circuit Protection - TVS - Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB, SMC |
| Peak Pulse Power | 1500 watts | 1500 watts |
| VC | 243 volts | 243 volts |