Central Semiconductor Corp. TVS Diodes 1SMC120CA TR13 PBFREE

Description
193V Clamp 7.9A Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet
Description
193V Clamp 7.9A Ipp Tvs Diode Surface Mount SMC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 1514-1SMC120CATR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
193V Clamp 7.9A Ipp Tvs Diode Surface Mount SMC

193V Clamp 7.9A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet
TVS - TVS - Diodes - 1SMC120CA TR13 PBFREE - 854440-1SMC120CA TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMC120CA TR13 PBFREE
854440-1SMC120CA TR13 PBFREE
TVS - TVS - Diodes - 1SMC120CA TR13 PBFREE 854440-1SMC120CA TR13 PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 854440-1SMC120CA TR13 PBFREE Features: Clamp Ipp Tvs Diode Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1514-1SMC120CATR13PB FREETR, 1SMC120CA TR13-TR, 1514-1SMC120CATR13PB FREEDKR, 1SMC120CATR13-TR-ND, 1SMC120CATR13-CT-ND, 1SMC120CATR13-TR, 1SMC120CATR13-DKR, 1SMC120CATR13-DKR-ND , 1SMC120CA TR13-CT, 1SMC120CATR13-CT, 1SMC120CA TR13-TR-ND, 1SMC120CA TR13-CT-ND, 1514-1SMC120CATR13PB FREECT, 1SMC120CA TR13, 1SMC120CA TR13-DKR, 1SMC120CA TR13-DKR-ND

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 854440-1SMC120CA TR13 PBFREE
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1514-1SMC120CATR13PBFREETR, 1SMC120CA TR13-TR, 1514-1SMC120CATR13PBFREEDKR, 1SMC120CATR13-TR-ND, 1SMC120CATR13-CT-ND, 1SMC120CATR13-TR, 1SMC120CATR13-DKR, 1SMC120CATR13-DKR-ND, 1SMC120CA TR13-CT, 1SMC120CATR13-CT, 1SMC120CA TR13-TR-ND, 1SMC120CA TR13-CT-ND, 1514-1SMC120CATR13PBFREECT, 1SMC120CA TR13, 1SMC120CA TR13-DKR, 1SMC120CA TR13-DKR-ND

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1514-1SMC120CATR13PBFREETR-ND 854440-1SMC120CA TR13 PBFREE
Product Name TVS Diodes TVS - TVS - Diodes - 1SMC120CA TR13 PBFREE
Configuration Single
Package DO-214AB, SMC
Peak Pulse Power 1500 watts
VC 193 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36TH1 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS device for surge protection of interface and supply lines - MMBZ27VUA-QX - Nexperia B.V.
Specs
RoHS Compliant RoHS
Package SOD-323; SOD323 SOD323
VBR 27.5 volts
View Details
TVS Diodes - 2222811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Single
Direction Bidirectional
RoHS Compliant RoHS
View Details
TVS - TVS - Diodes - 1V5KE200A - 905808-1V5KE200A - Win Source Electronics
Specs
Package DO-201; DO-201AD
Tj -55 to 175 C (-67 to 347 F)
View Details