18.2V Clamp 82.4A Ipp Tvs Diode Surface Mount SMC
TVS DIODE 11VWM 18.2VC SMC Product overview: 1SMC11CA TR13 PBFREE from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMC11CA TR13 PBFREE can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 854439-1SMC11CA TR13 PBFREE
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1SMC11CATR13-TR-ND, 1SMC11CA TR13-CT, 1SMC11CATR13-DKR, 1SMC11CATR13-TR, 1514-1SMC11CATR13PBF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1514-1SMC11CATR13PBFREETR-ND | 144-1SMC11CA TR13 PBFREE | 854439-1SMC11CA TR13 PBFREE |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - 1SMC11CA TR13 PBFREE |
| Configuration | Single | Single | |
| Package | DO-214AB, SMC | Tape & Reel (TR) | |
| Peak Pulse Power | 1500 watts | 1500 watts | |
| VC | 18.2 volts |