Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002745-1SMC110CA TR13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 110V
Minimum Breakdown Voltage: 122V
Max Clamping Voltage: 177V
Peak Pulse Current(Ippm): 8.4A
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1002745-1SMC110CA TR13 |
| Product Name | TVS - TVS - Diodes - 1SMC110CA TR13 |
| Package | SMC |
| VWM | 110 volts |
| IPPM | 8.4 amps |