Central Semiconductor Corp. TVS - TVS - Diodes - 1SMC100A TR13 PBFREE 1SMC100A TR13 PBFREE

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 854437-1SMC100A TR13 PBFREE Features: Clamp Ipp Tvs Diode Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1SMC100A TR13-TR-ND, 1SMC100A TR13-DKR, 1SMC100ATR13-CT-ND, 1SMC100ATR13-DKR-ND, 1SMC100ATR13-CT, 1514-1SMC100ATR13PBF REETR, 1SMC100A TR13-TR, 1SMC100A TR13-DKR-ND, 1SMC100A TR13, 1SMC100A TR13-CT, 1SMC100ATR13-TR-ND, 1514-1SMC100ATR13PBF REECT, 1514-1SMC100ATR13PBF REEDKR, 1SMC100ATR13-DKR, 1SMC100ATR13-TR, 1SMC100A TR13-CT-ND
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 854437-1SMC100A TR13 PBFREE Features: Clamp Ipp Tvs Diode Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1SMC100A TR13-TR-ND, 1SMC100A TR13-DKR, 1SMC100ATR13-CT-ND, 1SMC100ATR13-DKR-ND, 1SMC100ATR13-CT, 1514-1SMC100ATR13PBF REETR, 1SMC100A TR13-TR, 1SMC100A TR13-DKR-ND, 1SMC100A TR13, 1SMC100A TR13-CT, 1SMC100ATR13-TR-ND, 1514-1SMC100ATR13PBF REECT, 1514-1SMC100ATR13PBF REEDKR, 1SMC100ATR13-DKR, 1SMC100ATR13-TR, 1SMC100A TR13-CT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1SMC100A TR13 PBFREE - 854437-1SMC100A TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMC100A TR13 PBFREE
854437-1SMC100A TR13 PBFREE
TVS - TVS - Diodes - 1SMC100A TR13 PBFREE 854437-1SMC100A TR13 PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 854437-1SMC100A TR13 PBFREE Features: Clamp Ipp Tvs Diode Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1SMC100A TR13-TR-ND, 1SMC100A TR13-DKR, 1SMC100ATR13-CT-ND, 1SMC100ATR13-DKR-ND, 1SMC100ATR13-CT, 1514-1SMC100ATR13PBF REETR, 1SMC100A TR13-TR, 1SMC100A TR13-DKR-ND, 1SMC100A TR13, 1SMC100A TR13-CT, 1SMC100ATR13-TR-ND, 1514-1SMC100ATR13PBF REECT, 1514-1SMC100ATR13PBF REEDKR, 1SMC100ATR13-DKR, 1SMC100ATR13-TR, 1SMC100A TR13-CT-ND

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 854437-1SMC100A TR13 PBFREE
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1SMC100A TR13-TR-ND, 1SMC100A TR13-DKR, 1SMC100ATR13-CT-ND, 1SMC100ATR13-DKR-ND, 1SMC100ATR13-CT, 1514-1SMC100ATR13PBFREETR, 1SMC100A TR13-TR, 1SMC100A TR13-DKR-ND, 1SMC100A TR13, 1SMC100A TR13-CT, 1SMC100ATR13-TR-ND, 1514-1SMC100ATR13PBFREECT, 1514-1SMC100ATR13PBFREEDKR, 1SMC100ATR13-DKR, 1SMC100ATR13-TR, 1SMC100A TR13-CT-ND

Buy Now Datasheet
TVS Diodes - 1514-1SMC100ATR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
162V Clamp 9.3A Ipp Tvs Diode Surface Mount SMC

162V Clamp 9.3A Ipp Tvs Diode Surface Mount SMC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 854437-1SMC100A TR13 PBFREE 1514-1SMC100ATR13PBFREETR-ND
Product Name TVS - TVS - Diodes - 1SMC100A TR13 PBFREE TVS Diodes
Configuration Single
Package DO-214AB, SMC
Peak Pulse Power 1500 watts
VC 162 volts
Unlock Full Specs
to access all available technical data