15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMB
15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMB
15.4V Clamp 39A Ipp Tvs Diode Surface Mount SMB
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002737-1SMB9.0CA TR13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 9V
Minimum Breakdown Voltage: 10V
Max Clamping Voltage: 15.4V
Peak Pulse Current(Ippm): 39A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMB9.0CATR13-DKR-ND | 1002737-1SMB9.0CA TR13 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1SMB9.0CA TR13 |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMB |
| Peak Pulse Power | 600 watts | |
| VC | 15.4 volts | 15.4 volts |
| VBR | 10 volts | 10 volts |