137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB
137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB
137V Clamp 4.4A Ipp Tvs Diode Surface Mount SMB
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002735-1SMB85CA TR13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 85V
Minimum Breakdown Voltage: 94.4V
Max Clamping Voltage: 137V
Peak Pulse Current(Ippm): 4.4A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
TVS DIODE 85VWM 137VC SMB Product overview: 1SMB85CA TR13 from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB85CA TR13 can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMB85CATR13-DKR-ND | 1002735-1SMB85CA TR13 | 144-1SMB85CA TR13 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - 1SMB85CA TR13 | TVS Protection Diode |
| Configuration | Single | Single | |
| Package | SMB; DO-214AA, SMB | SMB; SMB | Tape & Reel (TR) |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 137 volts | 137 volts | |
| VBR | 94.4 volts | 94.4 volts |