Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002733-1SMB8.5CA TR13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 8.5V
Minimum Breakdown Voltage: 9.44V
Max Clamping Voltage: 14.4V
Peak Pulse Current(Ippm): 41.7A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1002733-1SMB8.5CA TR13 |
| Product Name | TVS - TVS - Diodes - 1SMB8.5CA TR13 |
| Package | SMB; SMB |
| VWM | 8.5 volts |
| IPPM | 41.7 amps |