14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMB
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMB
14.4V Clamp 41.7A Ipp Tvs Diode Surface Mount SMB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1514-1SMB8.5ATR13TIN/LEADCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 14.4 volts |