Manufacturer: Central Semiconductor Corp
Win Source Part Number: 854434-1SMB78A TR13 PBFREE
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1SMB78ATR13-TR, 1SMB78A TR13-DKR, 1SMB78A TR13, 1SMB78ATR13-CT-ND, 1SMB78A TR13-DKR-ND, 1SMB78A TR13-TR, 1514-1SMB78ATR13PBFR
126V Clamp 4.7A Ipp Tvs Diode Surface Mount SMB
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 854434-1SMB78A TR13 PBFREE | 1514-1SMB78ATR13PBFREETR-ND |
| Product Name | TVS - TVS - Diodes - 1SMB78A TR13 PBFREE | TVS Diodes |
| Configuration | Single | |
| Package | SMB; DO-214AA, SMB | |
| Peak Pulse Power | 600 watts | |
| VC | 126 volts |