TVS DIODE 6.5VWM 11.2VC SMB Product overview: 1SMB6.5CA TR13 from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB6.5CA TR13 can be used for catalog matching and distributor lookup.
Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002714-1SMB6.5CA TR13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 6.5V
Minimum Breakdown Voltage: 7.22V
Max Clamping Voltage: 11.2V
Peak Pulse Current(Ippm): 53.6A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1SMB6.5CA TR13 | 1002714-1SMB6.5CA TR13 |
| Product Name | TVS Protection Diode | TVS - TVS - Diodes - 1SMB6.5CA TR13 |
| Configuration | Single | |
| Package | Reel - TR | SMB; SMB |
| VWM | 6.5 volts | 6.5 volts |
| IPPM | 53.6 amps | 53.6 amps |