Central Semiconductor Corp. TVS - TVS - Diodes - 1SMB6.0A TR13 1SMB6.0A TR13

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002710-1SMB6.0A TR13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMB STAND-OFF Voltage (Vwm): 6V Minimum Breakdown Voltage: 6.67V Max Clamping Voltage: 10.3V Peak Pulse Current(Ippm): 58.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002710-1SMB6.0A TR13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMB STAND-OFF Voltage (Vwm): 6V Minimum Breakdown Voltage: 6.67V Max Clamping Voltage: 10.3V Peak Pulse Current(Ippm): 58.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1SMB6.0A TR13 - 1002710-1SMB6.0A TR13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMB6.0A TR13
1002710-1SMB6.0A TR13
TVS - TVS - Diodes - 1SMB6.0A TR13 1002710-1SMB6.0A TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002710-1SMB6.0A TR13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMB STAND-OFF Voltage (Vwm): 6V Minimum Breakdown Voltage: 6.67V Max Clamping Voltage: 10.3V Peak Pulse Current(Ippm): 58.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002710-1SMB6.0A TR13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 6V
Minimum Breakdown Voltage: 6.67V
Max Clamping Voltage: 10.3V
Peak Pulse Current(Ippm): 58.3A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
TVS Protection Diode - 144-1SMB6.0A TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1SMB6.0A TR13
TVS Protection Diode 144-1SMB6.0A TR13
TVS DIODE 6VWM 10.3VC SMB Product overview: 1SMB6.0A TR13 from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB6.0A TR13 can be used for catalog matching and distributor lookup.

TVS DIODE 6VWM 10.3VC SMB Product overview: 1SMB6.0A TR13 from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB6.0A TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1002710-1SMB6.0A TR13 144-1SMB6.0A TR13
Product Name TVS - TVS - Diodes - 1SMB6.0A TR13 TVS Protection Diode
Package SMB; SMB Reel - TR
VWM 6 volts 6 volts
IPPM 58.3 amps 58.3 amps
VC 10.3 volts
Unlock Full Specs
to access all available technical data