Central Semiconductor Corp. Hard To Find - 1SMB58A 1SMB58A

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1122542-1SMB58A Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1122542-1SMB58A Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1SMB58A - 1122542-1SMB58A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1SMB58A
1122542-1SMB58A
Hard To Find - 1SMB58A 1122542-1SMB58A
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1122542-1SMB58A Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1122542-1SMB58A
Manufacturer Homepage: www.centralsemi.com
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1122542-1SMB58A
Product Name Hard To Find - 1SMB58A
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
TVS Diodes - 1221212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4981 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 52.5 mA
IR 2 mA
View Details
PIN Diode Switches - NPS2-6000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details