77.4V Clamp 7.7A Ipp Tvs Diode Surface Mount SMB
77.4V Clamp 7.7A Ipp Tvs Diode Surface Mount SMB
77.4V Clamp 7.7A Ipp Tvs Diode Surface Mount SMB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1SMB48CATR13-CT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 77.4 volts |