Central Semiconductor Corp. TVS - TVS - Diodes - 1SMB48A TR13 1SMB48A TR13

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002652-1SMB48A TR13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMB STAND-OFF Voltage (Vwm): 48V Minimum Breakdown Voltage: 53.3V Max Clamping Voltage: 77.4V Peak Pulse Current(Ippm): 7.7A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002652-1SMB48A TR13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMB STAND-OFF Voltage (Vwm): 48V Minimum Breakdown Voltage: 53.3V Max Clamping Voltage: 77.4V Peak Pulse Current(Ippm): 7.7A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1SMB48A TR13 - 1002652-1SMB48A TR13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMB48A TR13
1002652-1SMB48A TR13
TVS - TVS - Diodes - 1SMB48A TR13 1002652-1SMB48A TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002652-1SMB48A TR13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMB STAND-OFF Voltage (Vwm): 48V Minimum Breakdown Voltage: 53.3V Max Clamping Voltage: 77.4V Peak Pulse Current(Ippm): 7.7A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002652-1SMB48A TR13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 48V
Minimum Breakdown Voltage: 53.3V
Max Clamping Voltage: 77.4V
Peak Pulse Current(Ippm): 7.7A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-1SMB48A TR13 - ERSAELECTRONICS PTE. LTD.
Singapore
TVS Protection Diode
144-1SMB48A TR13
TVS Protection Diode 144-1SMB48A TR13
TVS DIODE 48VWM 77.4VC SMB Product overview: 1SMB48A TR13 from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB48A TR13 can be used for catalog matching and distributor lookup.

TVS DIODE 48VWM 77.4VC SMB Product overview: 1SMB48A TR13 from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB48A TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1002652-1SMB48A TR13 144-1SMB48A TR13
Product Name TVS - TVS - Diodes - 1SMB48A TR13 TVS Protection Diode
Package SMB; SMB Reel - TR
VWM 48 volts 48 volts
IPPM 7.7 amps 7.7 amps
VC 77.4 volts
Unlock Full Specs
to access all available technical data