Central Semiconductor Corp. TVS - TVS - Diodes - 1SMB36CA TR13 1SMB36CA TR13

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002643-1SMB36CA TR13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMB STAND-OFF Voltage (Vwm): 36V Minimum Breakdown Voltage: 40V Max Clamping Voltage: 58.1V Peak Pulse Current(Ippm): 10.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002643-1SMB36CA TR13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMB STAND-OFF Voltage (Vwm): 36V Minimum Breakdown Voltage: 40V Max Clamping Voltage: 58.1V Peak Pulse Current(Ippm): 10.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1SMB36CA TR13 - 1002643-1SMB36CA TR13 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMB36CA TR13
1002643-1SMB36CA TR13
TVS - TVS - Diodes - 1SMB36CA TR13 1002643-1SMB36CA TR13
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002643-1SMB36CA TR13 Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SMB STAND-OFF Voltage (Vwm): 36V Minimum Breakdown Voltage: 40V Max Clamping Voltage: 58.1V Peak Pulse Current(Ippm): 10.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002643-1SMB36CA TR13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 36V
Minimum Breakdown Voltage: 40V
Max Clamping Voltage: 58.1V
Peak Pulse Current(Ippm): 10.3A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Protection Diode - 144-1SMB36CA TR13 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1SMB36CA TR13
TVS Protection Diode 144-1SMB36CA TR13
TVS DIODE 36VWM 58.1VC SMB Product overview: 1SMB36CA TR13 from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB36CA TR13 can be used for catalog matching and distributor lookup.

TVS DIODE 36VWM 58.1VC SMB Product overview: 1SMB36CA TR13 from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB36CA TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1002643-1SMB36CA TR13 144-1SMB36CA TR13
Product Name TVS - TVS - Diodes - 1SMB36CA TR13 TVS Protection Diode
Package SMB; SMB Reel - TR
VWM 36 volts 36 volts
IPPM 10.3 amps 10.3 amps
VC 58.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36TH2 - Micross Components, Inc.
Micross Components, Inc.
Specs
VBR 36 volts
View Details
TVS - TVS - Diodes - PESD24VS2UT,215 - 1087544-PESD24VS2UT,215 - Win Source Electronics
Specs
Package SOT23; SOT-23 (TO-236AB)
VWM 24 volts
IPPM 3 amps
View Details
7 suppliers
TVS - TVS - Diodes - SMCJ9V0A - 896014-SMCJ9V0A - Win Source Electronics
Specs
Package SMC (DO-214AB)
View Details
TVS Diodes - 2441895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Bidirectional
RoHS Compliant RoHS
Package SOD-323; SOD-323
View Details