Manufacturer: Central Semiconductor Corp
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035443-1SMB33A TR13
Mounting: SMD (SMT)
Power Line Protection: No
Clamping Voltage: 53.3 V
Peak Pulse Current: 11.3 A
Composition: Zener
Categories: TVS - Diodes
Case / Package: SMB
Alternative Parts (Cross-Reference): SMBJ33A; SMBJ33A-13-F; TPSMA6L33A; SMBJ33A-TP;
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -65 °C
Min Breakdown Voltage: 36.7 V
Peak Pulse Power: 600 W
Reverse Standoff Voltage: 33 V
Number of Unidirectional Channels: 1
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1035443-1SMB33A TR13 |
| Product Name | TVS - TVS - Diodes - 1SMB33A TR13 |
| RoHS Compliant | RoHS |