Central Semiconductor Corp. TVS - TVS - Diodes - 1SMB33A TR13 PBFREE 1SMB33A TR13 PBFREE

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 854417-1SMB33A TR13 PBFREE Features: Clamp Ipp Tvs Diode Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1514-1SMB33ATR13PBFR EETR, 1SMB33A TR13-TR, 1SMB33A TR13-DKR, 1SMB33A TR13-DKR-ND, 1SMB33A TR13, 1SMB33ATR13-TR, 1SMB33ATR13-CT-ND, 1514-1SMB33ATR13PBFR EEDKR, 1514-1SMB33ATR13PBFR EECT, 1SMB33ATR13-CT, 1SMB33A TR13-CT-ND, 1SMB33ATR13-TR-ND, 1SMB33ATR13-DKR-ND, 1SMB33A TR13-TR-ND, 1SMB33ATR13-DKR, 1SMB33A TR13-CT
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 854417-1SMB33A TR13 PBFREE Features: Clamp Ipp Tvs Diode Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1514-1SMB33ATR13PBFR EETR, 1SMB33A TR13-TR, 1SMB33A TR13-DKR, 1SMB33A TR13-DKR-ND, 1SMB33A TR13, 1SMB33ATR13-TR, 1SMB33ATR13-CT-ND, 1514-1SMB33ATR13PBFR EEDKR, 1514-1SMB33ATR13PBFR EECT, 1SMB33ATR13-CT, 1SMB33A TR13-CT-ND, 1SMB33ATR13-TR-ND, 1SMB33ATR13-DKR-ND, 1SMB33A TR13-TR-ND, 1SMB33ATR13-DKR, 1SMB33A TR13-CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - 1SMB33A TR13 PBFREE - 854417-1SMB33A TR13 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - 1SMB33A TR13 PBFREE
854417-1SMB33A TR13 PBFREE
TVS - TVS - Diodes - 1SMB33A TR13 PBFREE 854417-1SMB33A TR13 PBFREE
Manufacturer: Central Semiconductor Corp Win Source Part Number: 854417-1SMB33A TR13 PBFREE Features: Clamp Ipp Tvs Diode Package: Reel - TR Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1514-1SMB33ATR13PBFR EETR, 1SMB33A TR13-TR, 1SMB33A TR13-DKR, 1SMB33A TR13-DKR-ND, 1SMB33A TR13, 1SMB33ATR13-TR, 1SMB33ATR13-CT-ND, 1514-1SMB33ATR13PBFR EEDKR, 1514-1SMB33ATR13PBFR EECT, 1SMB33ATR13-CT, 1SMB33A TR13-CT-ND, 1SMB33ATR13-TR-ND, 1SMB33ATR13-DKR-ND, 1SMB33A TR13-TR-ND, 1SMB33ATR13-DKR, 1SMB33A TR13-CT

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 854417-1SMB33A TR13 PBFREE
Features: Clamp Ipp Tvs Diode
Package: Reel - TR
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1514-1SMB33ATR13PBFREETR, 1SMB33A TR13-TR, 1SMB33A TR13-DKR, 1SMB33A TR13-DKR-ND, 1SMB33A TR13, 1SMB33ATR13-TR, 1SMB33ATR13-CT-ND, 1514-1SMB33ATR13PBFREEDKR, 1514-1SMB33ATR13PBFREECT, 1SMB33ATR13-CT, 1SMB33A TR13-CT-ND, 1SMB33ATR13-TR-ND, 1SMB33ATR13-DKR-ND, 1SMB33A TR13-TR-ND, 1SMB33ATR13-DKR, 1SMB33A TR13-CT

Buy Now Datasheet
TVS Diodes - 1514-1SMB33ATR13PBFREECT-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB

53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Diodes - 1514-1SMB33ATR13PBFREEDKR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB

53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Diodes - 1514-1SMB33ATR13PBFREETR-ND - DigiKey
Thief River Falls, MN, United States
53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB

53.3V Clamp 11.3A Ipp Tvs Diode Surface Mount SMB

Buy Now Datasheet
TVS Protection Diode - 144-1SMB33A TR13 PBFREE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-1SMB33A TR13 PBFREE
TVS Protection Diode 144-1SMB33A TR13 PBFREE
TVS DIODE 33VWM 53.3VC SMB Product overview: 1SMB33A TR13 PBFREE from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB33A TR13 PBFREE can be used for catalog matching and distributor lookup.

TVS DIODE 33VWM 53.3VC SMB Product overview: 1SMB33A TR13 PBFREE from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB33A TR13 PBFREE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 854417-1SMB33A TR13 PBFREE 1514-1SMB33ATR13PBFREECT-ND 144-1SMB33A TR13 PBFREE
Product Name TVS - TVS - Diodes - 1SMB33A TR13 PBFREE TVS Diodes TVS Protection Diode
Configuration Single Single
Package SMB; DO-214AA, SMB Tape & Reel (TR)
Peak Pulse Power 600 watts 600 watts
VC 53.3 volts
Unlock Full Specs
to access all available technical data