32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SMB
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SMB
32.4V Clamp 18.5A Ipp Tvs Diode Surface Mount SMB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1514-1SMB20ATR13PBFREECT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 32.4 volts |