Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002618-1SMB170CA TR13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 170V
Minimum Breakdown Voltage: 189V
Max Clamping Voltage: 275V
Peak Pulse Current(Ippm): 2.2A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
TVS Diode, Bi-Dir 170V, 600W, SMB, SMT Product overview: 1SMB170CA TR13 from Central Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 170V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 170V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1SMB170CA TR13 can be used for catalog matching and distributor lookup.
275V Clamp 2.2A Ipp Tvs Diode Surface Mount SMB
275V Clamp 2.2A Ipp Tvs Diode Surface Mount SMB
275V Clamp 2.2A Ipp Tvs Diode Surface Mount SMB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1002618-1SMB170CA TR13 | 144-1SMB170CA TR13 | 1SMB170CATR13-TR-ND |
| Product Name | TVS - TVS - Diodes - 1SMB170CA TR13 | 170V 600W TVS Protection Diode | TVS Diodes |
| Package | SMB; SMB | SMB | SMB; DO-214AA, SMB |
| VWM | 170 volts | ||
| IPPM | 2.2 amps | ||
| VC | 275 volts | 275 volts | |
| VBR | 189 volts | 189 volts |