Central Semiconductor Corp. Hard To Find - 1SMB16A 1SMB16A

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1122428-1SMB16A Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1122428-1SMB16A Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - 1SMB16A - 1122428-1SMB16A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 1SMB16A
1122428-1SMB16A
Hard To Find - 1SMB16A 1122428-1SMB16A
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1122428-1SMB16A Manufacturer Homepage: www.centralsemi.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1122428-1SMB16A
Manufacturer Homepage: www.centralsemi.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1122428-1SMB16A
Product Name Hard To Find - 1SMB16A
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Zener Diodes - 1221504 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diode - FF60A - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 250 mA
View Details
PIN Diode Switches - NPS2-1000-26500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details