Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002602-1SMB130CA TR13
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMB
STAND-OFF Voltage (Vwm): 130V
Minimum Breakdown Voltage: 144V
Max Clamping Voltage: 209V
Peak Pulse Current(Ippm): 2.9A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1002602-1SMB130CA TR13 |
| Product Name | TVS - TVS - Diodes - 1SMB130CA TR13 |
| Package | SMB; SMB |
| VWM | 130 volts |
| IPPM | 2.9 amps |