19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB
19.9V Clamp 30.2A Ipp Tvs Diode Surface Mount SMB
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1514-1SMB12ATR13TIN/LEADDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts |
| VC | 19.9 volts |