Zener Diode 110V 1.5W ±5% Through Hole DO-41
Zener Diodes 110 Vz 300 Ohm 1 uA 83.6 Vr 13 mA 1.5W
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1N5950BBK-ND | 1N5950B BK |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 200 C (-85 to 392 F) |