Central Semiconductor Corp. Single Zener Diodes 1N5949B TR

Description
Zener Diode 100V 1.5W ±5% Through Hole DO-41
Request a Quote Datasheet
Description
Zener Diode 100V 1.5W ±5% Through Hole DO-41
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - 1N5949BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1N5949BTR-ND
Single Zener Diodes 1N5949BTR-ND
Zener Diode 100V 1.5W ±5% Through Hole DO-41

Zener Diode 100V 1.5W ±5% Through Hole DO-41

Buy Now Datasheet
100V 1.5W Zener Diode - 287-1N5949B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 1.5W Zener Diode
287-1N5949B TR
100V 1.5W Zener Diode 287-1N5949B TR
DIODE ZENER 100V 1.5W DO41 Product overview: 1N5949B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5949B TR can be used for catalog matching and distributor lookup.

DIODE ZENER 100V 1.5W DO41 Product overview: 1N5949B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 100V, 1.5W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 100V, 1.5W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N5949B TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - 1N5949B TR - 1002367-1N5949B TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5949B TR
1002367-1N5949B TR
Diodes - Zener - Single - 1N5949B TR 1002367-1N5949B TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002367-1N5949B TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 76V Voltage - Zener (Nom) (Vz): 100V Impedance (Max) (Zzt): 250 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: DO-41 Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002367-1N5949B TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 76V
Voltage - Zener (Nom) (Vz): 100V
Impedance (Max) (Zzt): 250 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: DO-41
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5949B TR
Zener Diodes 1N5949B TR
Zener Diodes 1.5 Watt Zener Diode 95.00 to 105.0V

Zener Diodes 1.5 Watt Zener Diode 95.00 to 105.0V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1N5949BTR-ND 287-1N5949B TR 1002367-1N5949B TR 1N5949B TR
Product Name Single Zener Diodes 100V 1.5W Zener Diode Diodes - Zener - Single - 1N5949B TR Zener Diodes
Tj -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F) -65 to 200 C (-85 to 392 F)
Package Tape & Reel (TR) DO-41; DO-41 DO-41; DO-41
RoHS Compliant RoHS
ZZT 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data