Zener Diode 100V 1.5W ±5% Through Hole DO-41
Zener Diodes 100 Vz 250 Ohm 1 uA 76 Vr 15 mA 1.5W
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1N5949BBK-ND | 1N5949B BK |
| Product Name | Single Zener Diodes | Zener Diodes |
| Tj | -65 to 200 C (-85 to 392 F) |