Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002359-1N5943B TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 42.6V
Voltage - Zener (Nom) (Vz): 56V
Impedance (Max) (Zzt): 86 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: DO-41
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Zener Diodes 1.5 Watt Zener Diode 53.20 to 58.80V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1002359-1N5943B TR | 1N5943B TR |
| Product Name | Diodes - Zener - Single - 1N5943B TR | Zener Diodes |
| Life Cycle Stage | Active | |
| Package | DO-41; DO-41 | DO-41; DO-41 |
| VZ | 56 volts | |
| ZZT | 86 ohms |