Central Semiconductor Corp. Diodes - Zener - Single - 1N5933B TR 1N5933B TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002349-1N5933B TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 16.7V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 18 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: DO-41 Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002349-1N5933B TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 16.7V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 18 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: DO-41 Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5933B TR - 1002349-1N5933B TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5933B TR
1002349-1N5933B TR
Diodes - Zener - Single - 1N5933B TR 1002349-1N5933B TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002349-1N5933B TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 16.7V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 18 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: DO-41 Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002349-1N5933B TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 16.7V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 18 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: DO-41
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5933B TR
Zener Diodes 1N5933B TR
Zener Diodes 1.5 Watt Zener Diode 20.90 to 23.10V

Zener Diodes 1.5 Watt Zener Diode 20.90 to 23.10V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1002349-1N5933B TR 1N5933B TR
Product Name Diodes - Zener - Single - 1N5933B TR Zener Diodes
Life Cycle Stage Active
Package DO-41; DO-41 DO-41; DO-41
VZ 22 volts
ZZT 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4486US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 7920948 - RS Components, Ltd.
Specs
Package SOD-123; Sod-123f
Pin Count 2
RoHS Compliant RoHS
View Details
Zener Diodes - 1221231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details