Central Semiconductor Corp. Diodes - Zener - Single - 1N5928B TR 1N5928B TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002343-1N5928B TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 9.9V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: DO-41 Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002343-1N5928B TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 9.9V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: DO-41 Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5928B TR - 1002343-1N5928B TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5928B TR
1002343-1N5928B TR
Diodes - Zener - Single - 1N5928B TR 1002343-1N5928B TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002343-1N5928B TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA Current - Reverse Leakage @ Vr: 1μA @ 9.9V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 7 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C (TJ) Case / Package: DO-41 Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002343-1N5928B TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 200mA
Current - Reverse Leakage @ Vr: 1μA @ 9.9V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 7 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C (TJ)
Case / Package: DO-41
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
1N5928B TR
Zener Diodes 1N5928B TR
Zener Diodes 1.5 Watt Zener Diode 13V 1.0uA 9.9Vr

Zener Diodes 1.5 Watt Zener Diode 13V 1.0uA 9.9Vr

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes
Product Number 1002343-1N5928B TR 1N5928B TR
Product Name Diodes - Zener - Single - 1N5928B TR Zener Diodes
Life Cycle Stage Active
Package DO-41; DO-41 DO-41; DO-41
VZ 13 volts
ZZT 7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4482 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Dual Zener diodes - BZB84-C11,215 - Nexperia B.V.
Specs
Package SOT23; SOT23
View Details
5 suppliers