CENTRAL SEMICONDUCTOR CORP.
1N5626 BK -- RECTIFIERS
Central Semiconductor Corp.
Rectifiers
1N5626 BK
Description
Rectifiers 600V 3.0A
Datasheet
Description
Rectifiers 600V 3.0A
Datasheet
Technical Specifications
|
Product Category
|
Rectifiers |
|
Product Number
|
1N5626 BK |
|
Product Name
|
Rectifiers |
|
Package
|
GPR-3A
|
Unlock Full Specs
to access all available technical data
Similar Products
Fuji Electric Corp. of America
Package
TFP
IO
30 amps
VRRM
45 volts
View Details
Applications
Switching
Package
SOT23; SOT23 SOT23
RoHS Compliant
RoHS
View Details
5 suppliers
Life Cycle Stage
active and preferred
Package
SOD-323; SOD323
RoHS Compliant
RoHS
View Details
3 suppliers
VRRM
400 volts
IFSM
600 amps
IF
35000 to 50000 mA
View Details