Central Semiconductor Corp. Diodes - Zener - Single - 1N5255B TR 1N5255B TR

Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002230-1N5255B TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 21V Voltage - Zener (Nom) (Vz): 28V Impedance (Max) (Zzt): 44 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002230-1N5255B TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 21V Voltage - Zener (Nom) (Vz): 28V Impedance (Max) (Zzt): 44 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - 1N5255B TR - 1002230-1N5255B TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - 1N5255B TR
1002230-1N5255B TR
Diodes - Zener - Single - 1N5255B TR 1002230-1N5255B TR
Manufacturer: Central Semiconductor Corp Win Source Part Number: 1002230-1N5255B TR Packaging: Reel - TR Mounting: Through Hole Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA Current - Reverse Leakage @ Vr: 100nA @ 21V Voltage - Zener (Nom) (Vz): 28V Impedance (Max) (Zzt): 44 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 200°C Case / Package: DO-35 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient

Manufacturer: Central Semiconductor Corp
Win Source Part Number: 1002230-1N5255B TR
Packaging: Reel - TR
Mounting: Through Hole
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 200mA
Current - Reverse Leakage @ Vr: 100nA @ 21V
Voltage - Zener (Nom) (Vz): 28V
Impedance (Max) (Zzt): 44 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 200°C
Case / Package: DO-35
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
28V 500MW Zener Diode - 295-1N5255B TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
28V 500MW Zener Diode
295-1N5255B TR
28V 500MW Zener Diode 295-1N5255B TR
DIODE ZENER 28V 500MW DO35 Product overview: 1N5255B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N5255B TR can be used for catalog matching and distributor lookup.

DIODE ZENER 28V 500MW DO35 Product overview: 1N5255B TR from Central Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 28V, 500MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 28V, 500MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-1N5255B TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE ZENER 28V 500MW DO35 - 154-1N5255B TR - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 28V 500MW DO35
154-1N5255B TR
DIODE ZENER 28V 500MW DO35 154-1N5255B TR
DIODE ZENER 28V 500MW DO35

DIODE ZENER 28V 500MW DO35

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
1N5255B TR
Zener Diodes 1N5255B TR
Zener Diodes Zener 500mW 28V 26.60 to 29.40V

Zener Diodes Zener 500mW 28V 26.60 to 29.40V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1002230-1N5255B TR 295-1N5255B TR 154-1N5255B TR 1N5255B TR
Product Name Diodes - Zener - Single - 1N5255B TR 28V 500MW Zener Diode DIODE ZENER 28V 500MW DO35 Zener Diodes
Life Cycle Stage Active
Package DO-35 Reel - TR DO-35; DO-35
VZ 28 volts
ZZT 44 ohms 44 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1660438 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-C68J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage Regulator diode (Zener diode) - 1N4485US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details